The SiT3373 is a 220 MHz to 725 MHz differential VCXO with ultra-low jitter, featuring integrated on-chip regulators to suppress power supply noise and eliminate the need for an external LDO. It supports frequency stability as low as ±15 ppm and offers programmable pull ranges up to ±3200 ppm, with typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth. The device operates across industrial temperature ranges from -40°C to 105°C and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. It delivers LVPECL, LVDS, or HCSL output signaling and is designed for high-performance networking, telecom, and industrial applications.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E3-28NC223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 50 ppm |