The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperature ranges from -40°C to 105°C. The device is available in industry-standard packages: 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It integrates on-chip regulators to reject power supply noise and features programmable pull ranges up to ±3200 ppm. Output signaling includes LVPECL, LVDS, and HCSL variants. The part includes an output enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. Applications include telecom, networking, and industrial systems requiring precise, noise-resistant clocking.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E3-25NY540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 50 ppm |