The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clock signals. It supports LVDS signaling, operates from a 3.3 V supply, and offers a ±100 ppm pull range. The device is housed in a 7.0 x 5.0 mm package with a center pad, maintains frequency stability of ±25 ppm, and operates across the extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to reject power supply noise and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Output enable functionality is available in this package size.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-33NH224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |