The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO engineered for low-jitter applications in telecom and industrial systems. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and operates from -40°C to 105°C. It delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz and supports frequency stability as low as ±15 ppm. On-chip regulators eliminate the need for an external LDO. Pull range options extend up to ±3200 ppm, with output signaling options of LVPECL, LVDS, or HCSL and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part SiT3373AC-2E2-33NB50
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-33NB500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |