The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It is available in industry-standard package sizes of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device supports voltage supplies of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, with frequency stability as low as ±15 ppm and a maximum pull range of ±3200 ppm. It operates across a temperature range of -40°C to 105°C and achieves 0.225 ps RMS integrated phase jitter over 12 kHz to 20 MHz bandwidth. The part integrates on-chip regulators to minimize power supply noise and uses DualMEMS® and TurboCompensation® technologies for resilience against environmental disturbances. Output signaling options include LVPECL, LVDS, and HCSL.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-33NB312.500000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 312 MHz |
| Frequency Stability | 25 ppm |