SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-2E2-33NB245.760000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and operates over a temperature range of -40°C to 105°C. The device offers frequency stability as low as ±15 ppm and features a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. It supports programmable pull ranges up to ±3200 ppm and integrates on-chip regulators to suppress power supply noise. The part uses LVDS signaling and operates from a 3.3 V supply, with an output enable function available in larger packages.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and operates over a temperature range of -40°C to 105°C. The device offers frequency stability as low as ±15 ppm and features a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. It supports programmable pull ranges up to ±3200 ppm and integrates on-chip regulators to suppress power supply noise. The part uses LVDS signaling and operates from a 3.3 V supply, with an output enable function available in larger packages.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-2E2-33NB245.760000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-2E2-33NB245.760000
Voltage-Controlled Oscillators SiT3373AC-2E2-33NB245.760000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-2E2-33NB245.760000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 246 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.075000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 7.50E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details