The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates from -40°C to 105°C and integrates on-chip regulators to filter power supply noise. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports LVPECL, LVDS, and HCSL signaling with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Pull range options include ±25 ppm to ±3200 ppm, and output enable is available in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. The part SiT3373AC-2E2-30NY61
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-30NY614.400000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |