The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 3.0 V power supply, and offers a pull range of ±100 ppm. The device features frequency stability as low as ±25 ppm, typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and operates across a temperature range of -40°C to 105°C. It is offered in a 5.0 x 3.2 mm surface-mount package with center pad and includes an onboard output enable function. The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-30NC224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |