The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, designed for telecom, networking, and industrial applications. It features frequency stability as low as ±15 ppm, operates across a temperature range of -40°C to 105°C, and is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. It supports programmable pull ranges up to ±3200 ppm and offers LVPECL, LVDS, and HCSL output signaling.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-28NZ614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |