The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It offers frequency stability as low as ±15 ppm and a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. The device supports wide pull range options up to ±3200 ppm and operates across temperature ranges from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm, with LVDS signaling and a 2.8 V supply voltage. On-chip regulators eliminate the need for an external LDO, and it incorporates DualMEMS® and TurboCompensation® technologies for resistance to environmental stress.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-28NX281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |