SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-2E2-28NG491.520000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and supports operating temperatures from -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it uses SiTime's DualMEMS® and TurboCompensation® technologies for resilience to airflow, thermal gradients, shock, and vibration. The device integrates on-chip regulators to eliminate the need for an external LDO, and offers programmable pull ranges up to ±3200 ppm with LVPECL, LVDS, or HCSL output signaling. The part number SiT3373AC-2E2-28NG491.520000 corresponds to an extended industrial temperature variant (-40°C to 105°C), LVPECL output, 2.8 V supply, ±100 ppm pull range, and a 5.0 x 3.2 mm package with output enable functionality.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and supports operating temperatures from -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it uses SiTime's DualMEMS® and TurboCompensation® technologies for resilience to airflow, thermal gradients, shock, and vibration. The device integrates on-chip regulators to eliminate the need for an external LDO, and offers programmable pull ranges up to ±3200 ppm with LVPECL, LVDS, or HCSL output signaling. The part number SiT3373AC-2E2-28NG491.520000 corresponds to an extended industrial temperature variant (-40°C to 105°C), LVPECL output, 2.8 V supply, ±100 ppm pull range, and a 5.0 x 3.2 mm package with output enable functionality.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-2E2-28NG491.520000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-2E2-28NG491.520000
Voltage-Controlled Oscillators SiT3373AC-2E2-28NG491.520000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-2E2-28NG491.520000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 492 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AC-JE-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-0.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0440.040000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.4400 MHz
Frequency Stability 50 ppm
View Details