The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and operates over a temperature range of -40°C to 105°C with frequency stability as low as ±15 ppm. The device features a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise. This variant supports LVDS signaling, a 2.8 V supply voltage, and a pull range of ±200 ppm. The Output Enable function is available in this package size. All features are factory programmable, eliminating the need for custom quartz oscillators.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2E2-28NG281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |