The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part operates over a temperature range of -40°C to 105°C and achieves 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and offers programmable pull ranges up to ±3200 ppm, with LVPECL, LVDS, or HCSL output signaling. On-chip regulators eliminate the need for an external LDO. The device uses SiTime's DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B9-33NU256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 35 ppm |