The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates with a 3.0 V supply, and offers a pull range of ±90 ppm. The device achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and maintains frequency stability of ±35 ppm. It is available in a 3.2 x 2.5 mm package and supports operating temperatures from -40°C to 85°C. The part includes on-chip regulators to suppress power supply noise and resists environmental stressors through DualMEMS® and TurboCompensation® technology.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B9-30NZ312.500000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 312 MHz |
| Frequency Stability | 35 ppm |