The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates at 3.0 V ±10%, and offers a pull range of ±35 ppm. The device is available in a 3.2 x 2.5 mm surface-mount package and maintains frequency stability as low as ±15 ppm over a temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B9-30NZ224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 35 ppm |