The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS output signaling, operates from a 2.8 V supply, and offers a frequency stability of ±35 ppm. The device features a programmable pull range of ±80 ppm, operates over a temperature range of -40°C to 95°C, and is housed in a 5.0 x 3.2 mm package with a center pad. It integrates on-chip regulators to reject power supply noise and employs DualMEMS® and TurboCompensation® technologies for robust performance under thermal and mechanical stress. Phase jitter is 0.225 ps RMS (typical) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B9-28NY540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 35 ppm |