The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO for low-jitter applications, featuring ±0.225 ps RMS phase jitter (typ), frequency stability as low as ±15 ppm, and support for operation from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVPECL, LVDS, and HCSL signaling with programmable pull ranges up to ±3200 ppm and is engineered for telecom, networking, and industrial use in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B9-25NG614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 35 ppm |