The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise frequency control in noisy environments. It supports LVDS signaling, operates with a 2.5 V supply, and offers a ±35 ppm frequency stability. The device is available in a 3.2 x 2.5 mm package and maintains a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. It supports extended industrial temperature ranges up to 105°C and integrates on-chip regulators to suppress power supply noise. Output enable functionality is not available in this package variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B9-25NC614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 35 ppm |