The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm, operating over a temperature range of -40°C to 105°C, and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Output signaling includes LVPECL, LVDS, or HCSL, with power supply options of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Pull range options extend up to ±3200 ppm, and on-chip regulators eliminate the need for an external LDO. This part variant is specified for Extended Industrial temperature range (-40°C to 105°C), LVPECL output, 3.3 V supply, and a ±50 ppm pull range.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-33NZ224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 50 ppm |