The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates at 2.8 V ±10%, and is available in a 3.2 x 2.5 mm package. The device offers ±35 ppm frequency stability, a ±80 ppm pull range, and 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. It operates from -40°C to 105°C and integrates on-chip regulators to reject power supply noise. The output enable function is not present in this variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-33NU281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |