The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter for telecom and industrial clocking. It operates over -40°C to 105°C with ±15 ppm frequency stability and 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. Integrated regulators eliminate the need for an external LDO. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports LVPECL, LVDS, and HCSL outputs with programmable pull ranges up to ±3200 ppm and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part SiT3373AC-2B3-33NC24
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-33NC245.760000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 246 MHz |
| Frequency Stability | 50 ppm |