The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for high-reliability timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports extended industrial temperature ranges up to -40°C to 105°C. The device features frequency stability as low as ±15 ppm, integrated on-chip regulators to suppress power supply noise, and a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. It supports differential output signaling types LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm. The part operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-28NG307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 308 MHz |
| Frequency Stability | 50 ppm |