The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS signaling and operates at 2.8 V ±10%. The device offers a frequency stability of ±25 ppm and a pull range of ±50 ppm, with a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. It is packaged in a 3.2 x 2.5 mm surface-mount format and supports industrial temperature operation from -40°C to 85°C. The part integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-28NG270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 50 ppm |