The SiT3373 is a 220 MHz to 725 MHz differential MEMSVCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a wide range of pull ranges up to ±3200 ppm, frequency stability as low as ±15 ppm, and typ 0.225 ps RMS phase jitter from 12 kHz to 20 MHz bandwidth. Operable from -40°C to 105°C, it supports LVPECL, LVDS, and HCSL signaling and is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. Integrated on-chip regulators eliminate the need for an external LDO. The part number SiT3373AC-2B3-25NU27
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B3-25NU270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 50 ppm |