The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports frequency stability as low as ±15 ppm, operates over a temperature range of -40°C to 105°C, and features a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth. It integrates on-chip regulators to suppress power supply noise and offers programmable pull ranges up to ±3200 ppm. The device supports LVPECL, LVDS, and HCSL signaling types and includes an output enable function in larger packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-33NX500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |