The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates with a 3.3 V supply, and offers a ±50 ppm pull range. The device achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth and maintains frequency stability as low as ±25 ppm. It is available in a 3.2 x 2.5 mm package and supports extended industrial temperature operation from -40°C to 105°C. On-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-33NU345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 346 MHz |
| Frequency Stability | 25 ppm |