SiTime Corporation Oscillators SIT3373AC-2B2-30NZ256.000000

Description
256MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet
Description
256MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AC-2B2-30NZ256.000000-ND - DigiKey
Thief River Falls, MN, United States
256MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead

256MHz VCXO LVDS Oscillator 3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AC-2B2-30NZ256.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1077LZ-50 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0061 to 50 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510BAA74M2500AAG - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details