The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 3.0 V supply, and offers a pull range of ±25 ppm. The device features 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, frequency stability of ±25 ppm, and operates across a temperature range of -40°C to 85°C. It is housed in a 3.2 x 2.5 mm package with center pad grounding, and integrates on-chip regulators to suppress power supply noise without requiring an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-30NX256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |