The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports frequency stability as low as ±15 ppm, operated over a temperature range from -40°C to 105°C, and achieves 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It integrates on-chip regulators to reject power supply noise and offers programmable pull ranges up to ±3200 ppm. Output signaling options include LVPECL, LVDS, and HCSL, with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-30NE224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 25 ppm |