The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO for low-jitter applications in telecom and networking. It offers ±15 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz, and operates from -40°C to 105°C. On-chip regulators eliminate the need for an external LDO. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages, it supports LVPECL, LVDS, or HCSL signaling and programmable pull ranges up to ±3200 ppm. The SiT3373AC-2B2-30NB34
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-30NB345.600000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 346 MHz |
| Frequency Stability | 25 ppm |