The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVDS signaling, operates from a 2.8 V power supply, and is available in a 3.2 x 2.5 mm surface-mount package. The device offers a pull range of ±25 ppm and achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Frequency stability is ±25 ppm, and it operates across industrial temperature ranges from -40°C to 85°C. Integrated on-chip regulators eliminate the need for an external LDO. The part uses SiTime's DualMEMS® and TurboCompensation® technologies to resist airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-28NZ256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |