The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, featuring industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It supports voltage supplies of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, with frequency stability as low as ±15 ppm and a pull range of ±100 ppm. The device operates across a temperature range of -40°C to 105°C and delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. It integrates on-chip regulators to suppress power supply noise and is designed for telecom, networking, and industrial applications requiring precise, stable clocking in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-28NY644.531250 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 645 MHz |
| Frequency Stability | 25 ppm |