The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a power supply voltage of 3.0 V ±10%, outputs LVDS signaling, and offers a pull range of ±50 ppm. The device is packaged in a 3.2 x 2.5 mm form factor and operates over the industrial temperature range of -40°C to 85°C. It delivers 0.225 ps RMS phase jitter (typical) from 12 kHz to 20 MHz bandwidth and integrates on-chip regulators to suppress power supply noise without requiring an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-2B2-28NU307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 308 MHz |
| Frequency Stability | 25 ppm |