SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-1E9-33NH491.520000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and offers frequency stability as low as ±15 ppm. The device operates across an extended industrial temperature range of -40°C to 105°C and is available in a 7.0 x 5.0 mm package with center pad. Integrated on-chip regulators eliminate the need for an external LDO, and it supports programmable pull ranges up to ±3200 ppm.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth, and offers frequency stability as low as ±15 ppm. The device operates across an extended industrial temperature range of -40°C to 105°C and is available in a 7.0 x 5.0 mm package with center pad. Integrated on-chip regulators eliminate the need for an external LDO, and it supports programmable pull ranges up to ±3200 ppm.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-1E9-33NH491.520000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-1E9-33NH491.520000
Voltage-Controlled Oscillators SiT3373AC-1E9-33NH491.520000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-1E9-33NH491.520000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 492 MHz
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1568AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Automotive & High Temp Oscillators - CS00118AI-4B1-33E156.250000 - SiTime Corporation
Specs
Package / Form Factor 3.2x2.5
Frequency 156 MHz
Frequency Stability 20 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.105000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - SIT1534AC-J5-DCC-00.256-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details