The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It provides 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and offers frequency stability as low as ±15 ppm. The device operates from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Available packages include 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It supports programmable pull ranges up to ±3200 ppm and output signaling options of LVPECL, LVDS, or HCSL with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E9-30NU307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 308 MHz |
| Frequency Stability | 35 ppm |