The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO offering 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, with frequency stability as low as ±15 ppm and support for temperature ranges up to -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVDS signaling, 2.8 V supply voltage, and a pull range of ±90 ppm, with output enable functionality in the 5.0 x 3.2 mm package.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E9-28NY240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 35 ppm |