The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm surface-mount packages. The device offers frequency stability as low as ±15 ppm, typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, and supports operating temperatures from -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. Output signaling includes LVPECL, LVDS, and HCSL, with programmable pull ranges up to ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E9-25NU614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 35 ppm |