The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a programmable frequency accurate to six decimal places, an industry-standard package size of 7.0 x 5.0 mm with center pad, and a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. The device supports frequency stability as low as ±15 ppm and operates across a temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and offers a pull range of ±25 ppm. Signal output is LVDS, with a supply voltage of 2.8 V ±10%.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E3-28NZ250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 50 ppm |