The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO for low-jitter applications in telecom and networking. It features 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability down to ±15 ppm. Operating from -40°C to 105°C, it integrates on-chip power regulation and supports LVPECL, LVDS, or HCSL outputs. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm packages, it offers programmable pull ranges up to ±3200 ppm and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part SiT3373AC-1E2-30NZ62
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-30NZ622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |