The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications. It features a 3.2 x 2.5 mm package, supports frequencies up to 725 MHz with 6-decimal-place accuracy, offers a pull range of ±25 ppm, operates at 3.0 V ±10%, and provides 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. With frequency stability of ±25 ppm and a temperature range of -40°C to 105°C, it integrates on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technology for resilience against environmental disturbances.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-30NB256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 25 ppm |