The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise frequency control. It integrates on-chip regulators to suppress power supply noise and supports frequency stability as low as ±15 ppm with a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. The device operates across a temperature range of -40°C to 105°C and is available in industry-standard packages including 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It features a programmable pull range up to ±3200 ppm and supports LVDS output signaling with a 2.8 V supply voltage. The part includes an output enable function as specified by the 'E' feature pin in the 5.0 x 3.2 mm package.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-28NZ500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |