The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, featuring a proprietary DualMEMS® and TurboCompensation® architecture for immunity to airflow, thermal gradients, shock, and vibration. It integrates on-chip regulators to eliminate the need for an external LDO. This variant operates at 500.000000 MHz with ±100 ppm pull range, 3.3 V supply, LVDS output signaling, and industrial temperature range of -40°C to 105°C, housed in a 7.0 x 5.0 mm package with center pad. Phase jitter is 0.225 ps RMS (typ) over 12 kHz to 20 MHz bandwidth. Frequency stability is ±50 ppm, and its package size supports an output enable feature.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-28NX500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |