SiTime Corporation Voltage-Controlled Oscillators SiT3373AC-1E2-28NU270.000000

Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Description
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 2.8 V supply, and a pull range of ±25 ppm. Frequency is programmable to 270.000000 MHz with 6-decimal-place accuracy. The device features ±15 ppm frequency stability, 0.225 ps RMS phase jitter (12 kHz to 20 MHz), and operates from -40°C to 105°C. It is packaged in a 7.0 x 5.0 mm surface-mount case with a center pad. On-chip regulators eliminate the need for an external LDO, and it is certified for extended industrial temperature operation.

Datasheet Summary
Powered by GS/AI

The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 2.8 V supply, and a pull range of ±25 ppm. Frequency is programmable to 270.000000 MHz with 6-decimal-place accuracy. The device features ±15 ppm frequency stability, 0.225 ps RMS phase jitter (12 kHz to 20 MHz), and operates from -40°C to 105°C. It is packaged in a 7.0 x 5.0 mm surface-mount case with a center pad. On-chip regulators eliminate the need for an external LDO, and it is certified for extended industrial temperature operation.

Suppliers

Company
Product
Description
Supplier Links
Voltage-Controlled Oscillators - SiT3373AC-1E2-28NU270.000000 - SiTime Corporation
Santa Clara, CA, United States
Voltage-Controlled Oscillators
SiT3373AC-1E2-28NU270.000000
Voltage-Controlled Oscillators SiT3373AC-1E2-28NU270.000000
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

220 MHz to 725 MHz Ultra-low Jitter Differential VCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3373AC-1E2-28NU270.000000
Product Name Voltage-Controlled Oscillators
Package / Form Factor 7.0x5.0
Frequency 270 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0003.150000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0032 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-30160-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 1473-31294-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details