The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for high-reliability telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates with a 2.8 V supply, features LVDS signaling, a frequency of 223.000000 MHz, ±50 ppm frequency stability, and ±50 ppm pull range. It supports an extended industrial temperature range from -40°C to 105°C and achieves 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO, and it incorporates DualMEMS® and TurboCompensation® technology for resistance to vibration, shock, and thermal gradients.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-28NE223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |