The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and support for operating temperatures from -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. It supports LVDS signaling and pull ranges up to ±3200 ppm, with programmable frequency to six decimal places.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1E2-25NG540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 25 ppm |