The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant operates from a 3.3 V supply, supports a frequency stability of ±35 ppm, and offers a pull range of ±80 ppm. It delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and operates across a temperature range of -40°C to 105°C. The device uses Differential LVPECL signaling and integrates on-chip regulators to suppress power supply noise without requiring an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B9-33NY270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |