The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring stable clocking in noisy environments. It supports LVDS signaling, operates from a 2.8 V supply, and offers a frequency stability of ±35 ppm. The device features a pull range of ±50 ppm and is housed in a 3.2 x 2.5 mm package with a wide operating temperature range of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and the device achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B9-30NY281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 35 ppm |