The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device offers frequency stability as low as ±15 ppm, supports operating temperatures from -40°C to 105°C, and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. Integrated on-chip regulators eliminate the need for an external LDO. It supports LVPECL, LVDS, and HCSL output signaling with pull range options up to ±3200 ppm, and includes an Output Enable function in larger packages. The part number SiT3373AC-1B9-28NU25
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B9-28NU256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 256 MHz |
| Frequency Stability | 35 ppm |