The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates with a 2.5 V supply, and offers a frequency stability of ±35 ppm. The device is housed in a 3.2 x 2.5 mm package and operates across an industrial temperature range of -40°C to 85°C. It delivers 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and includes integrated power supply noise filtering. The pull range is ±50 ppm, and it features a pin-compatible footprint for easy integration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B9-25NB540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 35 ppm |