The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecommunications, networking, and industrial applications. It supports LVDS signaling, operates at 3.3 V, and offers a frequency stability of ±50 ppm with a pull range of ±3200 ppm. The device operates over a temperature range of -40°C to 105°C and is available in a 3.2 x 2.5 mm package. It features integrated on-chip regulators to filter power supply noise and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AC-1B3-33NY614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 50 ppm |